Vishay Intertechnology, Inc. RES 76.8K OHM 1/2W .1% AXIAL CMF5576K800BHR6

Description
RES 76.8Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 76.8Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 76.8K OHM 1/2W .1% AXIAL - CMF5576K800BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 76.8K OHM 1/2W .1% AXIAL
CMF5576K800BHR6
RES 76.8K OHM 1/2W .1% AXIAL CMF5576K800BHR6
RES 76.8Kohm 1/2W .1% AXIAL

RES 76.8Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5576K800BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5576K800BHR6-ND
Through Hole Resistors CMF5576K800BHR6-ND
76.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

76.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5576K800BHR6 CMF5576K800BHR6-ND
Product Name RES 76.8K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 76800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details