Vishay Intertechnology, Inc. RES 76.8K OHM 1/2W .1% AXIAL CMF5576K800BHEB

Description
RES 76.8Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 76.8Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 76.8K OHM 1/2W .1% AXIAL - CMF5576K800BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 76.8K OHM 1/2W .1% AXIAL
CMF5576K800BHEB
RES 76.8K OHM 1/2W .1% AXIAL CMF5576K800BHEB
RES 76.8Kohm 1/2W .1% AXIAL

RES 76.8Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5576K800BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5576K800BHEB-ND
Through Hole Resistors CMF5576K800BHEB-ND
76.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

76.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 76.8K .1% T-2 Eb E3 Vishay - 69P1192 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 76.8K .1% T-2 Eb E3 Vishay
69P1192
Cmf-55 76.8K .1% T-2 Eb E3 Vishay 69P1192
CMF-55 76.8K .1% T-2 EB e3

CMF-55 76.8K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5576K800BHEB CMF5576K800BHEB-ND 69P1192
Product Name RES 76.8K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 76.8K .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 76800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7680 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details