Vishay Intertechnology, Inc. Through Hole Resistors CMF5576K800BHEA

Description
76.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
76.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5576K800BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5576K800BHEA-ND
Through Hole Resistors CMF5576K800BHEA-ND
76.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

76.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 76.8K OHM 1/2W .1% AXIAL - CMF5576K800BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 76.8K OHM 1/2W .1% AXIAL
CMF5576K800BHEA
RES 76.8K OHM 1/2W .1% AXIAL CMF5576K800BHEA
RES 76.8Kohm 1/2W .1% AXIAL

RES 76.8Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 76.8K .1% T-2 Ea E3 Vishay - 69P1191 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 76.8K .1% T-2 Ea E3 Vishay
69P1191
Cmf-55 76.8K .1% T-2 Ea E3 Vishay 69P1191
CMF-55 76.8K .1% T-2 EA e3

CMF-55 76.8K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5576K800BHEA-ND CMF5576K800BHEA 69P1191
Product Name Through Hole Resistors RES 76.8K OHM 1/2W .1% AXIAL Cmf-55 76.8K .1% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details