Vishay Intertechnology, Inc. RES 76.8K OHM 1/2W .1% AXIAL CMF5576K800BEEA

Description
RES 76.8Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 76.8Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 76.8K OHM 1/2W .1% AXIAL - CMF5576K800BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 76.8K OHM 1/2W .1% AXIAL
CMF5576K800BEEA
RES 76.8K OHM 1/2W .1% AXIAL CMF5576K800BEEA
RES 76.8Kohm 1/2W .1% AXIAL

RES 76.8Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5576K800BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5576K800BEEA-ND
Through Hole Resistors CMF5576K800BEEA-ND
76.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

76.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 76.8K .1% T-9 Ea E3 Vishay - 69P1186 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 76.8K .1% T-9 Ea E3 Vishay
69P1186
Cmf-55 76.8K .1% T-9 Ea E3 Vishay 69P1186
CMF-55 76.8K .1% T-9 EA e3

CMF-55 76.8K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5576K800BEEA CMF5576K800BEEA-ND 69P1186
Product Name RES 76.8K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 76.8K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 76800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722233 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C100J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details