Vishay Intertechnology, Inc. Metal Film Resistors - CMF55768R00FKR6

Description
Metal Film Resistors - Through Hole CMF-55 768 1% T-1 RE6
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 768 1% T-1 RE6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55768R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55768R00FKR6
Metal Film Resistors - CMF55768R00FKR6
Metal Film Resistors - Through Hole CMF-55 768 1% T-1 RE6

Metal Film Resistors - Through Hole CMF-55 768 1% T-1 RE6

Supplier's Site
Through Hole Resistors - CMF55768R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55768R00FKR6-ND
Through Hole Resistors CMF55768R00FKR6-ND
768 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

768 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 768 1% T-1 Re6 Vishay - 69P1233 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 768 1% T-1 Re6 Vishay
69P1233
Cmf-55 768 1% T-1 Re6 Vishay 69P1233
CMF-55 768 1% T-1 RE6

CMF-55 768 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55768R00FKR6 CMF55768R00FKR6-ND 69P1233
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 768 1% T-1 Re6 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details