Vishay Intertechnology, Inc. Through Hole Resistors CMF55768R00FKEK

Description
768 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
768 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55768R00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55768R00FKEK-ND
Through Hole Resistors CMF55768R00FKEK-ND
768 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

768 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 768 OHM 1/2W 1% AXIAL - CMF55768R00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 768 OHM 1/2W 1% AXIAL
CMF55768R00FKEK
RES 768 OHM 1/2W 1% AXIAL CMF55768R00FKEK
RES 768ohm 1/2W 1% AXIAL

RES 768ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 768 1% T-1 Ek E3 Vishay - 48P7160 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 768 1% T-1 Ek E3 Vishay
48P7160
Cmf-55 768 1% T-1 Ek E3 Vishay 48P7160
CMF-55 768 1% T-1 EK e3

CMF-55 768 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55768R00FKEK-ND CMF55768R00FKEK 48P7160
Product Name Through Hole Resistors RES 768 OHM 1/2W 1% AXIAL Cmf-55 768 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 768 ohms 768 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1260410 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R205JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details