Vishay Intertechnology, Inc. Through Hole Resistors CMF55768R00BHEK

Description
768 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
768 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55768R00BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55768R00BHEK-ND
Through Hole Resistors CMF55768R00BHEK-ND
768 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

768 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 768 OHM 1/2W 0.1% AXIAL - CMF55768R00BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 768 OHM 1/2W 0.1% AXIAL
CMF55768R00BHEK
RES 768 OHM 1/2W 0.1% AXIAL CMF55768R00BHEK
RES 768ohm 1/2W 0.1% AXIAL

RES 768ohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 768 .1% T-2 Ek E3 Vishay - 69P1224 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 768 .1% T-2 Ek E3 Vishay
69P1224
Cmf-55 768 .1% T-2 Ek E3 Vishay 69P1224
CMF-55 768 .1% T-2 EK e3

CMF-55 768 .1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55768R00BHEK-ND CMF55768R00BHEK 69P1224
Product Name Through Hole Resistors RES 768 OHM 1/2W 0.1% AXIAL Cmf-55 768 .1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 768 ohms 768 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R514JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details