Vishay Intertechnology, Inc. RES 768K OHM 1/2W 1% AXIAL CMF55768K00FKRE

Description
RES 768Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 768Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 768K OHM 1/2W 1% AXIAL - CMF55768K00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 768K OHM 1/2W 1% AXIAL
CMF55768K00FKRE
RES 768K OHM 1/2W 1% AXIAL CMF55768K00FKRE
RES 768Kohm 1/2W 1% AXIAL

RES 768Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55768K00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55768K00FKRE-ND
Through Hole Resistors CMF55768K00FKRE-ND
768 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

768 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55768K00FKRE CMF55768K00FKRE-ND
Product Name RES 768K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 768000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details