Vishay Intertechnology, Inc. RES 768K OHM 1/2W 1% AXIAL CMF55768K00FKR670

Description
RES 768Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 768Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 768K OHM 1/2W 1% AXIAL - CMF55768K00FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 768K OHM 1/2W 1% AXIAL
CMF55768K00FKR670
RES 768K OHM 1/2W 1% AXIAL CMF55768K00FKR670
RES 768Kohm 1/2W 1% AXIAL

RES 768Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55768K00FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55768K00FKR670-ND
Through Hole Resistors CMF55768K00FKR670-ND
768 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

768 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 768K 1% T-1 Re6 Vishay - 69P1218 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 768K 1% T-1 Re6 Vishay
69P1218
Cmf-55-70 768K 1% T-1 Re6 Vishay 69P1218
CMF-55-70 768K 1% T-1 RE6

CMF-55-70 768K 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55768K00FKR670 CMF55768K00FKR670-ND 69P1218
Product Name RES 768K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 768K 1% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 768000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers