Vishay Intertechnology, Inc. RES 768K OHM 1/2W .5% AXIAL CMF55768K00DHBF

Description
RES 768Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 768Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 768K OHM 1/2W .5% AXIAL - CMF55768K00DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 768K OHM 1/2W .5% AXIAL
CMF55768K00DHBF
RES 768K OHM 1/2W .5% AXIAL CMF55768K00DHBF
RES 768Kohm 1/2W .5% AXIAL

RES 768Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55768K00DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55768K00DHBF-ND
Through Hole Resistors CMF55768K00DHBF-ND
768 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

768 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 768K .5% T-2 B14 Vishay - 34P2049 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 768K .5% T-2 B14 Vishay
34P2049
Cmf-55 768K .5% T-2 B14 Vishay 34P2049
CMF-55 768K .5% T-2 B14

CMF-55 768K .5% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55768K00DHBF CMF55768K00DHBF-ND 34P2049
Product Name RES 768K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 768K .5% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 768000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1468289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756820 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers