Vishay Intertechnology, Inc. Through Hole Resistors CMF5575R900BHBF

Description
75.9 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
75.9 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5575R900BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5575R900BHBF-ND
Through Hole Resistors CMF5575R900BHBF-ND
75.9 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

75.9 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5575R900BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5575R900BHBF
Metal Film Resistors - CMF5575R900BHBF
Metal Film Resistors - Through Hole CMF-55 75.9 .1% T-2 B14

Metal Film Resistors - Through Hole CMF-55 75.9 .1% T-2 B14

Supplier's Site
Cmf-55 75.9 .1% T-2 B14 Vishay - 69P1130 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 75.9 .1% T-2 B14 Vishay
69P1130
Cmf-55 75.9 .1% T-2 B14 Vishay 69P1130
CMF-55 75.9 .1% T-2 B14

CMF-55 75.9 .1% T-2 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5575R900BHBF-ND CMF5575R900BHBF 69P1130
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 75.9 .1% T-2 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 75.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Adjustable Resistors - 1445506 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C474J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details