Vishay Intertechnology, Inc. RES 75 OHM 1/2W 1% AXIAL CMF5575R000FKBF

Description
RES 75ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 75ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75 OHM 1/2W 1% AXIAL - CMF5575R000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 1/2W 1% AXIAL
CMF5575R000FKBF
RES 75 OHM 1/2W 1% AXIAL CMF5575R000FKBF
RES 75ohm 1/2W 1% AXIAL

RES 75ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5575R000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5575R000FKBF-ND
Through Hole Resistors CMF5575R000FKBF-ND
75 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

75 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,75Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 86H7927 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,75Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
86H7927
Resistor,metal Film,75Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 86H7927
Resistor,Metal Film,75Ohms,250WV,1+ /-% Tol,-100,100ppm-TC

Resistor,Metal Film,75Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5575R000FKBF CMF5575R000FKBF-ND 86H7927
Product Name RES 75 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,75Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75 ohms 75 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722157 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers