Vishay Intertechnology, Inc. RES 75 OHM 1/2W 1% AXIAL CMF5575R000FHBF70

Description
RES 75ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 75ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75 OHM 1/2W 1% AXIAL - CMF5575R000FHBF70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 1/2W 1% AXIAL
CMF5575R000FHBF70
RES 75 OHM 1/2W 1% AXIAL CMF5575R000FHBF70
RES 75ohm 1/2W 1% AXIAL

RES 75ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5575R000FHBF70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5575R000FHBF70-ND
Through Hole Resistors CMF5575R000FHBF70-ND
75 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

75 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5575R000FHBF70 CMF5575R000FHBF70-ND
Product Name RES 75 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75 ohms 75 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614889-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details