Vishay Intertechnology, Inc. Through Hole Resistors CMF5575R000DHR6

Description
75 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
75 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CMF5575R000DHR6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF5575R000DHR6CT-ND
Through Hole Resistors 541-CMF5575R000DHR6CT-ND
75 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

75 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF5575R000DHR6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF5575R000DHR6TR-ND
Through Hole Resistors 541-CMF5575R000DHR6TR-ND
75 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

75 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 75 OHM 1/2W .5% AXIAL - CMF5575R000DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 1/2W .5% AXIAL
CMF5575R000DHR6
RES 75 OHM 1/2W .5% AXIAL CMF5575R000DHR6
RES 75ohm 1/2W .5% AXIAL

RES 75ohm 1/2W .5% AXIAL

Supplier's Site
Resistor,metal Film,75Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C7912 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,75Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C7912
Resistor,metal Film,75Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C7912
Resistor,Metal Film,75Ohms,250WV,.5 +/-% Tol,-50,50ppm-TC

Resistor,Metal Film,75Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CMF5575R000DHR6CT-ND CMF5575R000DHR6 41C7912
Product Name Through Hole Resistors RES 75 OHM 1/2W .5% AXIAL Resistor,metal Film,75Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Surface Mount Resistors - 1-1614891-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details