Vishay Intertechnology, Inc. Through Hole Resistors CMF5575R000BHEK

Description
75 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
75 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5575R000BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5575R000BHEK-ND
Through Hole Resistors CMF5575R000BHEK-ND
75 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

75 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 75 OHM 1/2W .1% AXIAL - CMF5575R000BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 1/2W .1% AXIAL
CMF5575R000BHEK
RES 75 OHM 1/2W .1% AXIAL CMF5575R000BHEK
RES 75ohm 1/2W .1% AXIAL

RES 75ohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 75 .1% T-2 Ek E3 Vishay - 69P1106 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 75 .1% T-2 Ek E3 Vishay
69P1106
Cmf-55 75 .1% T-2 Ek E3 Vishay 69P1106
CMF-55 75 .1% T-2 EK e3

CMF-55 75 .1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5575R000BHEK-ND CMF5575R000BHEK 69P1106
Product Name Through Hole Resistors RES 75 OHM 1/2W .1% AXIAL Cmf-55 75 .1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers