Vishay Intertechnology, Inc. RES 75 OHM 1/2W .1% AXIAL CMF5575R000BHEB

Description
RES 75ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 75ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75 OHM 1/2W .1% AXIAL - CMF5575R000BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 1/2W .1% AXIAL
CMF5575R000BHEB
RES 75 OHM 1/2W .1% AXIAL CMF5575R000BHEB
RES 75ohm 1/2W .1% AXIAL

RES 75ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5575R000BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5575R000BHEB-ND
Through Hole Resistors CMF5575R000BHEB-ND
75 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

75 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 75 .1% T-2 Eb E3 Vishay - 69P1105 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 75 .1% T-2 Eb E3 Vishay
69P1105
Cmf-55 75 .1% T-2 Eb E3 Vishay 69P1105
CMF-55 75 .1% T-2 EB e3

CMF-55 75 .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5575R000BHEB CMF5575R000BHEB-ND 69P1105
Product Name RES 75 OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 75 .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75 ohms 75 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R362JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details