Vishay Intertechnology, Inc. RES 75 OHM 1/2W .1% AXIAL CMF5575R000BHEA

Description
RES 75ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 75ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75 OHM 1/2W .1% AXIAL - CMF5575R000BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 1/2W .1% AXIAL
CMF5575R000BHEA
RES 75 OHM 1/2W .1% AXIAL CMF5575R000BHEA
RES 75ohm 1/2W .1% AXIAL

RES 75ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5575R000BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5575R000BHEA-ND
Through Hole Resistors CMF5575R000BHEA-ND
75 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

75 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 75 .1% T-2 Ea E3 Vishay - 69P1104 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 75 .1% T-2 Ea E3 Vishay
69P1104
Cmf-55 75 .1% T-2 Ea E3 Vishay 69P1104
CMF-55 75 .1% T-2 EA e3

CMF-55 75 .1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5575R000BHEA CMF5575R000BHEA-ND 69P1104
Product Name RES 75 OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 75 .1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75 ohms 75 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers