Vishay Intertechnology, Inc. Through Hole Resistors CMF5575R000BHBF

Description
75 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
75 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5575R000BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5575R000BHBF-ND
Through Hole Resistors CMF5575R000BHBF-ND
75 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

75 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 75 OHM 1/2W .1% AXIAL - CMF5575R000BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 1/2W .1% AXIAL
CMF5575R000BHBF
RES 75 OHM 1/2W .1% AXIAL CMF5575R000BHBF
RES 75ohm 1/2W .1% AXIAL

RES 75ohm 1/2W .1% AXIAL

Supplier's Site
Resistor,metal Film,75Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 96B0755 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,75Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
96B0755
Resistor,metal Film,75Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 96B0755
Resistor,Metal Film,75Ohms,250WV,.1 +/-% Tol,-50,50ppm-TC

Resistor,Metal Film,75Ohms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5575R000BHBF-ND CMF5575R000BHBF 96B0755
Product Name Through Hole Resistors RES 75 OHM 1/2W .1% AXIAL Resistor,metal Film,75Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R150JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details