Vishay Intertechnology, Inc. RES 75 OHM 1/2W .1% AXIAL CMF5575R000BERE

Description
RES 75ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 75ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75 OHM 1/2W .1% AXIAL - CMF5575R000BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 1/2W .1% AXIAL
CMF5575R000BERE
RES 75 OHM 1/2W .1% AXIAL CMF5575R000BERE
RES 75ohm 1/2W .1% AXIAL

RES 75ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5575R000BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5575R000BERE-ND
Through Hole Resistors CMF5575R000BERE-ND
75 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

75 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5575R000BERE CMF5575R000BERE-ND
Product Name RES 75 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75 ohms 75 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details