Vishay Intertechnology, Inc. Through Hole Resistors CMF5575R000BEEB

Description
75 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
75 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5575R000BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5575R000BEEB-ND
Through Hole Resistors CMF5575R000BEEB-ND
75 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

75 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 75 OHM 1/2W .1% AXIAL - CMF5575R000BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 1/2W .1% AXIAL
CMF5575R000BEEB
RES 75 OHM 1/2W .1% AXIAL CMF5575R000BEEB
RES 75ohm 1/2W .1% AXIAL

RES 75ohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 75 .1% T-9 Eb E3 Vishay - 69P1102 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 75 .1% T-9 Eb E3 Vishay
69P1102
Cmf-55 75 .1% T-9 Eb E3 Vishay 69P1102
CMF-55 75 .1% T-9 EB e3

CMF-55 75 .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5575R000BEEB-ND CMF5575R000BEEB 69P1102
Product Name Through Hole Resistors RES 75 OHM 1/2W .1% AXIAL Cmf-55 75 .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details