Vishay Intertechnology, Inc. Through Hole Resistors CMF5575R000BEEA

Description
75 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
75 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5575R000BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5575R000BEEA-ND
Through Hole Resistors CMF5575R000BEEA-ND
75 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

75 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 75 OHM 1/2W .1% AXIAL - CMF5575R000BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 1/2W .1% AXIAL
CMF5575R000BEEA
RES 75 OHM 1/2W .1% AXIAL CMF5575R000BEEA
RES 75ohm 1/2W .1% AXIAL

RES 75ohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 75 .1% T-9 Ea E3 Vishay - 69P1101 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 75 .1% T-9 Ea E3 Vishay
69P1101
Cmf-55 75 .1% T-9 Ea E3 Vishay 69P1101
CMF-55 75 .1% T-9 EA e3

CMF-55 75 .1% T-9 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5575R000BEEA-ND CMF5575R000BEEA 69P1101
Product Name Through Hole Resistors RES 75 OHM 1/2W .1% AXIAL Cmf-55 75 .1% T-9 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details