Vishay Intertechnology, Inc. RES 75 OHM 1/2W .1% AXIAL CMF5575R000BEBF

Description
RES 75ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 75ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75 OHM 1/2W .1% AXIAL - CMF5575R000BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 1/2W .1% AXIAL
CMF5575R000BEBF
RES 75 OHM 1/2W .1% AXIAL CMF5575R000BEBF
RES 75ohm 1/2W .1% AXIAL

RES 75ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5575R000BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5575R000BEBF-ND
Through Hole Resistors CMF5575R000BEBF-ND
75 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

75 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,75Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C7901 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,75Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C7901
Resistor,metal Film,75Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C7901
Resistor,Metal Film,75Ohms,250WV,.1 +/-% Tol,-25,25ppm-TC

Resistor,Metal Film,75Ohms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5575R000BEBF CMF5575R000BEBF-ND 41C7901
Product Name RES 75 OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,75Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75 ohms 75 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details