Vishay Intertechnology, Inc. Through Hole Resistors CMF5575K900BER670

Description
75.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
75.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5575K900BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5575K900BER670-ND
Through Hole Resistors CMF5575K900BER670-ND
75.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

75.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5575K900BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5575K900BER670
Metal Film Resistors - CMF5575K900BER670
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,759Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C7897 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,759Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C7897
Resistor,metal Film,759Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C7897
Resistor,Metal Film,759KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,759KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5575K900BER670-ND CMF5575K900BER670 41C7897
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,759Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5110 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details