Vishay Intertechnology, Inc. Metal Film Resistors - CMF5575K000FKR6

Description
Metal Film Resistors - Through Hole 1/4watt 75Kohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 75Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5575K000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5575K000FKR6
Metal Film Resistors - CMF5575K000FKR6
Metal Film Resistors - Through Hole 1/4watt 75Kohms 1%

Metal Film Resistors - Through Hole 1/4watt 75Kohms 1%

Supplier's Site
Through Hole Resistors - CMF5575K000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5575K000FKR6-ND
Through Hole Resistors CMF5575K000FKR6-ND
75 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

75 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,750Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C7894 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,750Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C7894
Resistor,metal Film,750Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C7894
Resistor,Metal Film,750KOhms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,750KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5575K000FKR6 CMF5575K000FKR6-ND 41C7894
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,750Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 75000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R150JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details