Vishay Intertechnology, Inc. Through Hole Resistors CMF5575K000FHR670

Description
75 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
75 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5575K000FHR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5575K000FHR670-ND
Through Hole Resistors CMF5575K000FHR670-ND
75 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

75 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 75K OHM 1/2W 1% AXIAL - CMF5575K000FHR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75K OHM 1/2W 1% AXIAL
CMF5575K000FHR670
RES 75K OHM 1/2W 1% AXIAL CMF5575K000FHR670
RES 75Kohm 1/2W 1% AXIAL

RES 75Kohm 1/2W 1% AXIAL

Supplier's Site
Res,metal Film,750Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C7885 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Film,750Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C7885
Res,metal Film,750Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C7885
RES,Metal Film,750KOhms,250WV, 1+/-% Tol,-50,50ppm-TC

RES,Metal Film,750KOhms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5575K000FHR670-ND CMF5575K000FHR670 41C7885
Product Name Through Hole Resistors RES 75K OHM 1/2W 1% AXIAL Res,metal Film,750Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details