Vishay Precision Group Through Hole Resistors CMF5575K000FHEB

Description
75 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
75 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF75.0KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF75.0KHFTR-ND
Through Hole Resistors CMF75.0KHFTR-ND
75 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

75 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF75.0KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF75.0KHFCT-ND
Through Hole Resistors CMF75.0KHFCT-ND
75 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

75 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 75.0K OHM 1/2W 1% AXIAL - CMF5575K000FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75.0K OHM 1/2W 1% AXIAL
CMF5575K000FHEB
RES 75.0K OHM 1/2W 1% AXIAL CMF5575K000FHEB
RES 75.0Kohm 1/2W 1% AXIAL

RES 75.0Kohm 1/2W 1% AXIAL

Supplier's Site
Metal Film Resistor, 75 Kohm, 500Mw, 1%; Resistance Vishay - 69P1090 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 75 Kohm, 500Mw, 1%; Resistance Vishay
69P1090
Metal Film Resistor, 75 Kohm, 500Mw, 1%; Resistance Vishay 69P1090
METAL FILM RESISTOR, 75 KOHM, 500mW, 1%; Resistance:75kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 75 KOHM, 500mW, 1%; Resistance:75kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF75.0KHFTR-ND CMF5575K000FHEB 69P1090
Product Name Through Hole Resistors RES 75.0K OHM 1/2W 1% AXIAL Metal Film Resistor, 75 Kohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C300J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details