Vishay Intertechnology, Inc. RES 75K OHM 1/2W 1% AXIAL CMF5575K000FHEA70

Description
RES 75Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 75Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75K OHM 1/2W 1% AXIAL - CMF5575K000FHEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75K OHM 1/2W 1% AXIAL
CMF5575K000FHEA70
RES 75K OHM 1/2W 1% AXIAL CMF5575K000FHEA70
RES 75Kohm 1/2W 1% AXIAL

RES 75Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5575K000FHEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5575K000FHEA70-ND
Through Hole Resistors CMF5575K000FHEA70-ND
75 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

75 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 75K 1% T-2 Ea E3 Vishay - 69P1089 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 75K 1% T-2 Ea E3 Vishay
69P1089
Cmf-55-70 75K 1% T-2 Ea E3 Vishay 69P1089
CMF-55-70 75K 1% T-2 EA e3

CMF-55-70 75K 1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5575K000FHEA70 CMF5575K000FHEA70-ND 69P1089
Product Name RES 75K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 75K 1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details