Vishay Intertechnology, Inc. RES 75K OHM 1/2W 1% AXIAL CMF5575K000FHBF70

Description
RES 75Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 75Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75K OHM 1/2W 1% AXIAL - CMF5575K000FHBF70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75K OHM 1/2W 1% AXIAL
CMF5575K000FHBF70
RES 75K OHM 1/2W 1% AXIAL CMF5575K000FHBF70
RES 75Kohm 1/2W 1% AXIAL

RES 75Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5575K000FHBF70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5575K000FHBF70-ND
Through Hole Resistors CMF5575K000FHBF70-ND
75 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

75 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 75 Kohm, +/1 Percent, 50 Ppm Vishay - 41C7881 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 75 Kohm, +/1 Percent, 50 Ppm Vishay
41C7881
Cmf55, 75 Kohm, +/1 Percent, 50 Ppm Vishay 41C7881
CMF55, 75 kOhm, +/- 1 Percent, 50 ppm

CMF55, 75 kOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5575K000FHBF70 CMF5575K000FHBF70-ND 41C7881
Product Name RES 75K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 75 Kohm, +/1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445515 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details