Vishay Intertechnology, Inc. RES 75K OHM 1/2W 1% AXIAL CMF5575K000FEEA

Description
RES 75Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 75Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75K OHM 1/2W 1% AXIAL - CMF5575K000FEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75K OHM 1/2W 1% AXIAL
CMF5575K000FEEA
RES 75K OHM 1/2W 1% AXIAL CMF5575K000FEEA
RES 75Kohm 1/2W 1% AXIAL

RES 75Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5575K000FEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5575K000FEEA-ND
Through Hole Resistors CMF5575K000FEEA-ND
75 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

75 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5575K000FEEA CMF5575K000FEEA-ND
Product Name RES 75K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-BPR58CR22J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers