Vishay Intertechnology, Inc. RES 75K OHM 1/2W 0.1% AXIAL CMF5575K000BHEB

Description
RES 75Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 75Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75K OHM 1/2W 0.1% AXIAL - CMF5575K000BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75K OHM 1/2W 0.1% AXIAL
CMF5575K000BHEB
RES 75K OHM 1/2W 0.1% AXIAL CMF5575K000BHEB
RES 75Kohm 1/2W 0.1% AXIAL

RES 75Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF5575K000BHEBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF5575K000BHEBCT-ND
Through Hole Resistors 541-CMF5575K000BHEBCT-ND
RES 75K OHM 1/2W 0.1% AXIAL

RES 75K OHM 1/2W 0.1% AXIAL

Buy Now Datasheet
Through Hole Resistors - 541-CMF5575K000BHEBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF5575K000BHEBTR-ND
Through Hole Resistors 541-CMF5575K000BHEBTR-ND
75 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

75 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 75K .1% T-2 Eb E3 Vishay - 69P1080 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 75K .1% T-2 Eb E3 Vishay
69P1080
Cmf-55 75K .1% T-2 Eb E3 Vishay 69P1080
CMF-55 75K .1% T-2 EB e3

CMF-55 75K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5575K000BHEB 541-CMF5575K000BHEBCT-ND 69P1080
Product Name RES 75K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 75K .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details