Vishay Precision Group Metal Film Resistors - CMF55759R00BHR7

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55759R00BHR7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55759R00BHR7
Metal Film Resistors - CMF55759R00BHR7
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 759 Ohm, +/0.1 Percent, 50 Ppm Vishay - 41C7982 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 759 Ohm, +/0.1 Percent, 50 Ppm Vishay
41C7982
Cmf55, 759 Ohm, +/0.1 Percent, 50 Ppm Vishay 41C7982
CMF55, 759 Ohm, +/- 0.1 Percent, 50 ppm

CMF55, 759 Ohm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF55759R00BHR7 41C7982
Product Name Metal Film Resistors - Cmf55, 759 Ohm, +/0.1 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details