Vishay Intertechnology, Inc. RES 759 OHM 1/2W .1% AXIAL CMF55759R00BHR6

Description
RES 759ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 759ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 759 OHM 1/2W .1% AXIAL - CMF55759R00BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 759 OHM 1/2W .1% AXIAL
CMF55759R00BHR6
RES 759 OHM 1/2W .1% AXIAL CMF55759R00BHR6
RES 759ohm 1/2W .1% AXIAL

RES 759ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55759R00BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55759R00BHR6-ND
Through Hole Resistors CMF55759R00BHR6-ND
759 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

759 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,759Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C7981 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,759Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C7981
Resistor,metal Film,759Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C7981
Resistor,Metal Film,759Ohms,250WV,. 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,759Ohms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55759R00BHR6 CMF55759R00BHR6-ND 41C7981
Product Name RES 759 OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,759Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 759 ohms 759 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 976 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details