Vishay Intertechnology, Inc. Through Hole Resistors CMF55755R00JKEA

Description
755 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
755 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55755R00JKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55755R00JKEA-ND
Through Hole Resistors CMF55755R00JKEA-ND
755 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

755 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 755 OHM 1/2W 5% AXIAL - CMF55755R00JKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 755 OHM 1/2W 5% AXIAL
CMF55755R00JKEA
RES 755 OHM 1/2W 5% AXIAL CMF55755R00JKEA
RES 755ohm 1/2W 5% AXIAL

RES 755ohm 1/2W 5% AXIAL

Supplier's Site
Cmf-55 755 5% T-1 Ea E3 Vishay - 69P1183 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 755 5% T-1 Ea E3 Vishay
69P1183
Cmf-55 755 5% T-1 Ea E3 Vishay 69P1183
CMF-55 755 5% T-1 EA e3

CMF-55 755 5% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55755R00JKEA-ND CMF55755R00JKEA 69P1183
Product Name Through Hole Resistors RES 755 OHM 1/2W 5% AXIAL Cmf-55 755 5% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 755 ohms 755 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details