Vishay Intertechnology, Inc. Through Hole Resistors CMF55750R00JNEB

Description
750 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
750 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55750R00JNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55750R00JNEB-ND
Through Hole Resistors CMF55750R00JNEB-ND
750 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

750 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55750R00JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55750R00JNEB
Metal Film Resistors - CMF55750R00JNEB
Metal Film Resistors - Through Hole CMF-55 750 5% T-00 EB e3

Metal Film Resistors - Through Hole CMF-55 750 5% T-00 EB e3

Supplier's Site
Cmf-55 750 5% T-00 Eb E3 Vishay - 69P1182 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 750 5% T-00 Eb E3 Vishay
69P1182
Cmf-55 750 5% T-00 Eb E3 Vishay 69P1182
CMF-55 750 5% T-00 EB e3

CMF-55 750 5% T-00 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55750R00JNEB-ND CMF55750R00JNEB 69P1182
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 750 5% T-00 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1278364 - RS Components, Ltd.
Specs
Category / Application Precision Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details