Vishay Intertechnology, Inc. RES 750 OHM 1/2W 5% AXIAL CMF55750R00JKEA

Description
RES 750ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 750ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750 OHM 1/2W 5% AXIAL - CMF55750R00JKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 1/2W 5% AXIAL
CMF55750R00JKEA
RES 750 OHM 1/2W 5% AXIAL CMF55750R00JKEA
RES 750ohm 1/2W 5% AXIAL

RES 750ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55750R00JKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55750R00JKEA-ND
Through Hole Resistors CMF55750R00JKEA-ND
750 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

750 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55750R00JKEA CMF55750R00JKEA-ND
Product Name RES 750 OHM 1/2W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750 ohms 750 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details