Metal Film Resistors - Through Hole 1/4watt 750ohms 2%
750 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CMF55750R00GKBF | CMF55750R00GKBF-ND |
| Product Name | Metal Film Resistors - | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |
| Resistance Range | 750 ohms | 750 ohms |
| Tolerance | 2 +/- % | 2 +/- % |
| Configuration | Single Resistor |