Vishay Intertechnology, Inc. RES 750 OHM 1/2W 1% AXIAL CMF55750R00FKR6

Description
RES 750ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 750ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750 OHM 1/2W 1% AXIAL - CMF55750R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 1/2W 1% AXIAL
CMF55750R00FKR6
RES 750 OHM 1/2W 1% AXIAL CMF55750R00FKR6
RES 750ohm 1/2W 1% AXIAL

RES 750ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55750R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55750R00FKR6-ND
Through Hole Resistors CMF55750R00FKR6-ND
750 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

750 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,750Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C7978 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,750Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C7978
Resistor,metal Film,750Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C7978
Resistor,Metal Film,750Ohms,250WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,750Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55750R00FKR6 CMF55750R00FKR6-ND 41C7978
Product Name RES 750 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,750Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750 ohms 750 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1469515 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R101JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers