Vishay Intertechnology, Inc. Through Hole Resistors CMF55750R00FKEB

Description
750 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
750 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55750R00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55750R00FKEB-ND
Through Hole Resistors CMF55750R00FKEB-ND
750 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

750 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 750 OHM 1/2W 1% AXIAL - CMF55750R00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 1/2W 1% AXIAL
CMF55750R00FKEB
RES 750 OHM 1/2W 1% AXIAL CMF55750R00FKEB
RES 750ohm 1/2W 1% AXIAL

RES 750ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 750 1% T-1 Eb E3 Vishay - 48P7153 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 750 1% T-1 Eb E3 Vishay
48P7153
Cmf-55 750 1% T-1 Eb E3 Vishay 48P7153
CMF-55 750 1% T-1 EB e3

CMF-55 750 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55750R00FKEB-ND CMF55750R00FKEB 48P7153
Product Name Through Hole Resistors RES 750 OHM 1/2W 1% AXIAL Cmf-55 750 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 750 ohms 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249323 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details