Vishay Intertechnology, Inc. RES 750 OHM 1/2W 1% AXIAL CMF55750R00FKEA

Description
RES 750ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 750ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750 OHM 1/2W 1% AXIAL - CMF55750R00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 1/2W 1% AXIAL
CMF55750R00FKEA
RES 750 OHM 1/2W 1% AXIAL CMF55750R00FKEA
RES 750ohm 1/2W 1% AXIAL

RES 750ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF55750R00FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55750R00FKEATR-ND
Through Hole Resistors 541-CMF55750R00FKEATR-ND
750 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

750 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF55750R00FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55750R00FKEACT-ND
Through Hole Resistors 541-CMF55750R00FKEACT-ND
RES 750 OHM 1/2W 1% AXIAL

RES 750 OHM 1/2W 1% AXIAL

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55750R00FKEA 541-CMF55750R00FKEATR-ND
Product Name RES 750 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750 ohms 750 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1691789 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details