Vishay Intertechnology, Inc. RES 750 OHM 1/2W 1% AXIAL CMF55750R00FEBF

Description
RES 750ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 750ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750 OHM 1/2W 1% AXIAL - CMF55750R00FEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 1/2W 1% AXIAL
CMF55750R00FEBF
RES 750 OHM 1/2W 1% AXIAL CMF55750R00FEBF
RES 750ohm 1/2W 1% AXIAL

RES 750ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55750R00FEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55750R00FEBF-ND
Through Hole Resistors CMF55750R00FEBF-ND
750 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

750 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 750 1% T-9 B14 Vishay - 73P6882 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 750 1% T-9 B14 Vishay
73P6882
Cmf-55 750 1% T-9 B14 Vishay 73P6882
CMF-55 750 1% T-9 B14

CMF-55 750 1% T-9 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55750R00FEBF CMF55750R00FEBF-ND 73P6882
Product Name RES 750 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 750 1% T-9 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750 ohms 750 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details