Vishay Intertechnology, Inc. RES 750 OHM 1/2W .1% AXIAL CMF55750R00BHBF

Description
RES 750ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 750ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750 OHM 1/2W .1% AXIAL - CMF55750R00BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 1/2W .1% AXIAL
CMF55750R00BHBF
RES 750 OHM 1/2W .1% AXIAL CMF55750R00BHBF
RES 750ohm 1/2W .1% AXIAL

RES 750ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55750R00BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55750R00BHBF-ND
Through Hole Resistors CMF55750R00BHBF-ND
750 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

750 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55750R00BHBF CMF55750R00BHBF-ND
Product Name RES 750 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750 ohms 750 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-CC25TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging MELF, 0207
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers