Vishay Intertechnology, Inc. RES 750 OHM 1/2W .1% AXIAL CMF55750R00BER6

Description
RES 750ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 750ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750 OHM 1/2W .1% AXIAL - CMF55750R00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 1/2W .1% AXIAL
CMF55750R00BER6
RES 750 OHM 1/2W .1% AXIAL CMF55750R00BER6
RES 750ohm 1/2W .1% AXIAL

RES 750ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55750R00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55750R00BER6-ND
Through Hole Resistors CMF55750R00BER6-ND
750 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

750 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,750Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C7962 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,750Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C7962
Resistor,metal Film,750Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C7962
Resistor,Metal Film,750Ohms,250WV,. 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,750Ohms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55750R00BER6 CMF55750R00BER6-ND 41C7962
Product Name RES 750 OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,750Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750 ohms 750 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details