Vishay Intertechnology, Inc. Through Hole Resistors CMF55750K00FKRE

Description
750 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
750 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55750K00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55750K00FKRE-ND
Through Hole Resistors CMF55750K00FKRE-ND
750 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

750 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55750K00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55750K00FKRE
Metal Film Resistors - CMF55750K00FKRE
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,750Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C7957 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,750Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C7957
Resistor,metal Film,750Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C7957
Resistor,Metal Film,750KOhms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,750KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55750K00FKRE-ND CMF55750K00FKRE 41C7957
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,750Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers