Vishay Intertechnology, Inc. Through Hole Resistors CMF55750K00FHR670

Description
750 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
750 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55750K00FHR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55750K00FHR670-ND
Through Hole Resistors CMF55750K00FHR670-ND
750 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

750 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 750K OHM 1/2W 1% AXIAL - CMF55750K00FHR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750K OHM 1/2W 1% AXIAL
CMF55750K00FHR670
RES 750K OHM 1/2W 1% AXIAL CMF55750K00FHR670
RES 750Kohm 1/2W 1% AXIAL

RES 750Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 750K 1% T-2 Re6 Vishay - 69P1151 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 750K 1% T-2 Re6 Vishay
69P1151
Cmf-55-70 750K 1% T-2 Re6 Vishay 69P1151
CMF-55-70 750K 1% T-2 RE6

CMF-55-70 750K 1% T-2 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55750K00FHR670-ND CMF55750K00FHR670 69P1151
Product Name Through Hole Resistors RES 750K OHM 1/2W 1% AXIAL Cmf-55-70 750K 1% T-2 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details