Vishay Intertechnology, Inc. RES 750K OHM 1/2W .5% AXIAL CMF55750K00DHEA

Description
RES 750Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 750Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750K OHM 1/2W .5% AXIAL - CMF55750K00DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750K OHM 1/2W .5% AXIAL
CMF55750K00DHEA
RES 750K OHM 1/2W .5% AXIAL CMF55750K00DHEA
RES 750Kohm 1/2W .5% AXIAL

RES 750Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55750K00DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55750K00DHEA-ND
Through Hole Resistors CMF55750K00DHEA-ND
750 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

750 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 750K .5% T-2 Ea E3 Vishay - 69P1143 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 750K .5% T-2 Ea E3 Vishay
69P1143
Cmf-55 750K .5% T-2 Ea E3 Vishay 69P1143
CMF-55 750K .5% T-2 EA e3

CMF-55 750K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55750K00DHEA CMF55750K00DHEA-ND 69P1143
Product Name RES 750K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 750K .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers