Vishay Intertechnology, Inc. RES 750K OHM 1/2W .25% AXIAL CMF55750K00CHRE

Description
RES 750Kohm 1/2W .25% AXIAL
Request a Quote Datasheet
Description
RES 750Kohm 1/2W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750K OHM 1/2W .25% AXIAL - CMF55750K00CHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750K OHM 1/2W .25% AXIAL
CMF55750K00CHRE
RES 750K OHM 1/2W .25% AXIAL CMF55750K00CHRE
RES 750Kohm 1/2W .25% AXIAL

RES 750Kohm 1/2W .25% AXIAL

Supplier's Site
Through Hole Resistors - CMF55750K00CHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55750K00CHRE-ND
Through Hole Resistors CMF55750K00CHRE-ND
750 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

750 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55750K00CHRE CMF55750K00CHRE-ND
Product Name RES 750K OHM 1/2W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Surface Mount Resistors - 1-1614890-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.68 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details