Vishay Intertechnology, Inc. RES 750K OHM 1/2W .25% AXIAL CMF55750K00CHR6

Description
RES 750Kohm 1/2W .25% AXIAL
Request a Quote Datasheet
Description
RES 750Kohm 1/2W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750K OHM 1/2W .25% AXIAL - CMF55750K00CHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750K OHM 1/2W .25% AXIAL
CMF55750K00CHR6
RES 750K OHM 1/2W .25% AXIAL CMF55750K00CHR6
RES 750Kohm 1/2W .25% AXIAL

RES 750Kohm 1/2W .25% AXIAL

Supplier's Site
Through Hole Resistors - CMF55750K00CHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55750K00CHR6-ND
Through Hole Resistors CMF55750K00CHR6-ND
750 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

750 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55750K00CHR6 CMF55750K00CHR6-ND
Product Name RES 750K OHM 1/2W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614884-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.2 ohms
View Details
2 suppliers