Vishay Intertechnology, Inc. RES 750K OHM 1/2W .25% AXIAL CMF55750K00CHEB

Description
RES 750Kohm 1/2W .25% AXIAL
Request a Quote Datasheet
Description
RES 750Kohm 1/2W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750K OHM 1/2W .25% AXIAL - CMF55750K00CHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750K OHM 1/2W .25% AXIAL
CMF55750K00CHEB
RES 750K OHM 1/2W .25% AXIAL CMF55750K00CHEB
RES 750Kohm 1/2W .25% AXIAL

RES 750Kohm 1/2W .25% AXIAL

Supplier's Site
Through Hole Resistors - CMF55750K00CHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55750K00CHEB-ND
Through Hole Resistors CMF55750K00CHEB-ND
750 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

750 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 750K .25% T-2 Eb E3 Vishay - 69P1141 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 750K .25% T-2 Eb E3 Vishay
69P1141
Cmf-55 750K .25% T-2 Eb E3 Vishay 69P1141
CMF-55 750K .25% T-2 EB e3

CMF-55 750K .25% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55750K00CHEB CMF55750K00CHEB-ND 69P1141
Product Name RES 750K OHM 1/2W .25% AXIAL Through Hole Resistors Cmf-55 750K .25% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1580284 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details