Vishay Intertechnology, Inc. RES 750K OHM 1/2W .25% AXIAL CMF55750K00CHEA

Description
RES 750Kohm 1/2W .25% AXIAL
Request a Quote Datasheet
Description
RES 750Kohm 1/2W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750K OHM 1/2W .25% AXIAL - CMF55750K00CHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750K OHM 1/2W .25% AXIAL
CMF55750K00CHEA
RES 750K OHM 1/2W .25% AXIAL CMF55750K00CHEA
RES 750Kohm 1/2W .25% AXIAL

RES 750Kohm 1/2W .25% AXIAL

Supplier's Site
Through Hole Resistors - CMF55750K00CHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55750K00CHEA-ND
Through Hole Resistors CMF55750K00CHEA-ND
750 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

750 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 750K .25% T-2 Ea E3 Vishay - 69P1140 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 750K .25% T-2 Ea E3 Vishay
69P1140
Cmf-55 750K .25% T-2 Ea E3 Vishay 69P1140
CMF-55 750K .25% T-2 EA e3

CMF-55 750K .25% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55750K00CHEA CMF55750K00CHEA-ND 69P1140
Product Name RES 750K OHM 1/2W .25% AXIAL Through Hole Resistors Cmf-55 750K .25% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52.3 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details