Vishay Intertechnology, Inc. RES 750K OHM 1/2W .1% AXIAL CMF55750K00BHEA

Description
RES 750Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 750Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750K OHM 1/2W .1% AXIAL - CMF55750K00BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750K OHM 1/2W .1% AXIAL
CMF55750K00BHEA
RES 750K OHM 1/2W .1% AXIAL CMF55750K00BHEA
RES 750Kohm 1/2W .1% AXIAL

RES 750Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55750K00BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55750K00BHEA-ND
Through Hole Resistors CMF55750K00BHEA-ND
750 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

750 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 750K .1% T-2 Ea E3 Vishay - 69P1137 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 750K .1% T-2 Ea E3 Vishay
69P1137
Cmf-55 750K .1% T-2 Ea E3 Vishay 69P1137
CMF-55 750K .1% T-2 EA e3

CMF-55 750K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55750K00BHEA CMF55750K00BHEA-ND 69P1137
Product Name RES 750K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 750K .1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R200JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details